The KSRT1-100J40 is a hubless ratchet with a pitch of 3.14 mm and features 100 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The finished bore diameter is 40 mm. The design includes a 60° angle of teeth, which is standard for this type of ratchet. It is important to note that the pawls are intended to prevent reverse rotation and are not suitable for driving applications. Additionally, due to the heat treatment process, some deformation of the bore may occur, necessitating reaming to achieve the specified dimensions. This product is suitable for applications requiring reliable ratcheting mechanisms in mechanical assemblies.
3.14mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 40mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRT1-100J40 | KSRT1-100J40 |
| Product Name | Ratchets (metric) | 3.14mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 40mm Finished Bore |
| Pitch | 3.14 mm/tooth | 3.14 mm/tooth |
| Teeth | 100 | 100 |
| Outside Diameter | 3.94 inch (100 mm) | 3.94 inch (100 mm) |