QTC METRIC GEARS Rectangular Racks w/ Mounting Holes (metric) KSRGFD6-500J

Description
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes
Request a Quote Datasheet
Description
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Racks w/ Mounting Holes (metric) - KSRGFD6-500J - QTC METRIC GEARS
Hicksville, NY, USA
Rectangular Racks w/ Mounting Holes (metric)
KSRGFD6-500J
Rectangular Racks w/ Mounting Holes (metric) KSRGFD6-500J
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes

Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes

Supplier's Site
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes - KSRGFD6-500J - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes
KSRGFD6-500J
Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes KSRGFD6-500J
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSRGFD6-500J KSRGFD6-500J
Product Name Rectangular Racks w/ Mounting Holes (metric) Module 6, 500mm Hardened Mild Steel Rack with Mounting Holes
Gear Type Rack Rack
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK KRCPF5-500, CP5, Module 1.59, 100 Tooth, CP Thermal Refined Racks - krcpf5-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 100
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details