QTC METRIC GEARS Rectangular Gear Racks (metric) KSRG6-110

Description
Module 6, 110mm Hardened Ground Steel Rack
Request a Quote Datasheet
Description
Module 6, 110mm Hardened Ground Steel Rack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Gear Racks (metric) - KSRG6-110 - QTC METRIC GEARS
Hicksville, NY, USA
Rectangular Gear Racks (metric)
KSRG6-110
Rectangular Gear Racks (metric) KSRG6-110
Module 6, 110mm Hardened Ground Steel Rack

Module 6, 110mm Hardened Ground Steel Rack

Supplier's Site
Module 6, 110mm Hardened Ground Steel Rack - KSRG6-110 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 110mm Hardened Ground Steel Rack
KSRG6-110
Module 6, 110mm Hardened Ground Steel Rack KSRG6-110
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSRG6-110 KSRG6-110
Product Name Rectangular Gear Racks (metric) Module 6, 110mm Hardened Ground Steel Rack
Gear Type Rack Rack
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 8787819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details