QTC METRIC GEARS Rectangular Racks w/ Mounting Holes (metric) KSRCPFD15-1500

Description
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes
Request a Quote Datasheet
Description
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Racks w/ Mounting Holes (metric) - KSRCPFD15-1500 - QTC METRIC GEARS
Hicksville, NY, USA
Rectangular Racks w/ Mounting Holes (metric)
KSRCPFD15-1500
Rectangular Racks w/ Mounting Holes (metric) KSRCPFD15-1500
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes

Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes

Supplier's Site
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes - KSRCPFD15-1500 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes
KSRCPFD15-1500
Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes KSRCPFD15-1500
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSRCPFD15-1500 KSRCPFD15-1500
Product Name Rectangular Racks w/ Mounting Holes (metric) Circular Pitch 15 - 1500mm Mild Steel Rack with Mounting Holes
Gear Type Rack Rack
Unlock Full Specs
to access all available technical data

Similar Products

KHK STRCPFD10-1000, CP10, Module 3.18, 100 Tooth, CP Tapered Racks - strcpfd10-1000 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
24 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
Mitre & Bevel Gears - 5215780 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Hardened; Steel
View Details