QTC METRIC GEARS Metal Screw Gears (metric) KSN2.5-30RJ22

Description
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KSN2.5-30RJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KSN2.5-30RJ22
Metal Screw Gears (metric) KSN2.5-30RJ22
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore

Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore

Supplier's Site
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore - KSN2.5-30RJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore
KSN2.5-30RJ22
Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore KSN2.5-30RJ22
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSN2.5-30RJ22 KSN2.5-30RJ22
Product Name Metal Screw Gears (metric) Module 2.5, 30 Tooth Mild Steel Right Handed Screw Gear with 22mm Finished Bore
Number of Teeth 30 30
Design Metric
Material Steel Steel; Carbon Steel
PD 106 mm (4.18 inch)
Face Width 22 mm (0.8661 inch) 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details