QTC METRIC GEARS Metal Screw Gears (metric) KSN1.5-10LJ8

Description
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KSN1.5-10LJ8 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KSN1.5-10LJ8
Metal Screw Gears (metric) KSN1.5-10LJ8
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore

Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore

Supplier's Site
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore - KSN1.5-10LJ8 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore
KSN1.5-10LJ8
Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore KSN1.5-10LJ8
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSN1.5-10LJ8 KSN1.5-10LJ8
Product Name Metal Screw Gears (metric) Module 1.5, 10 Tooth Mild Steel Left Handed Screw Gear with 8mm Finished Bore
Number of Teeth 10 10
Design Metric
Material Steel Steel; Carbon Steel
PD 21.2 mm (0.8346 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SUSCP5-25J15, CP5, Module 1.59, 25 Tooth, CP Stainless Steel Gears - suscp5-25j15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details