QTC METRIC GEARS Zerol Miter Gears (metric) KSMZG3-20L

Description
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Request a Quote Datasheet
Description
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zerol Miter Gears (metric) - KSMZG3-20L - QTC METRIC GEARS
Hicksville, NY, USA
Zerol Miter Gears (metric)
KSMZG3-20L
Zerol Miter Gears (metric) KSMZG3-20L
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear

Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear

Supplier's Site
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear - KSMZG3-20L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
KSMZG3-20L
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear KSMZG3-20L
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSMZG3-20L KSMZG3-20L
Product Name Zerol Miter Gears (metric) Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Number of Teeth 20 20
Design Metric
Material Steel Steel; Commercial / Carbon Steel
PD 60 mm (2.36 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 1828008 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
Material Thermoplastic Polymer
View Details
64 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
KHK SM1.25-20J8, Module 1.25, 20 Tooth, Carbon Steel Miter Gears, J Series - sm1-25-20j8 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 20
Design Metric
View Details