QTC METRIC GEARS Zerol Miter Gears (metric) KSMZG2.5-20R

Description
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zerol Miter Gears (metric) - KSMZG2.5-20R - QTC METRIC GEARS
Hicksville, NY, USA
Zerol Miter Gears (metric)
KSMZG2.5-20R
Zerol Miter Gears (metric) KSMZG2.5-20R
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear

Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear

Supplier's Site
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear - KSMZG2.5-20R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear
KSMZG2.5-20R
Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear KSMZG2.5-20R
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSMZG2.5-20R KSMZG2.5-20R
Product Name Zerol Miter Gears (metric) Module 2.5, 20 Tooth Ground Steel Right Handed Zerol Spiral Miter Gear
Number of Teeth 20 20
Design Metric
Material Steel Steel; Commercial / Carbon Steel
PD 50 mm (1.97 inch)
Face Width 12 mm (0.4724 inch) 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-20J45, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20j45 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
24 D.P., 32 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design English
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details