QTC METRIC GEARS Zerol Miter Gears (metric) KSMZG2-20L

Description
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Request a Quote Datasheet
Description
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zerol Miter Gears (metric) - KSMZG2-20L - QTC METRIC GEARS
Hicksville, NY, USA
Zerol Miter Gears (metric)
KSMZG2-20L
Zerol Miter Gears (metric) KSMZG2-20L
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear

Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear

Supplier's Site
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear - KSMZG2-20L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
KSMZG2-20L
Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear KSMZG2-20L
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSMZG2-20L KSMZG2-20L
Product Name Zerol Miter Gears (metric) Module 2, 20 Tooth Ground Steel Left Handed Zerol Spiral Miter Gear
Number of Teeth 20 20
Design Metric
Material Steel Steel; Commercial / Carbon Steel
PD 50 mm (1.97 inch)
Face Width 12 mm (0.4724 inch) 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
KHK AG4-20R1E25, Module 420 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details