QTC METRIC GEARS Straight Tooth Miter Gears (metric) KSMA4-30

Description
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore
Request a Quote Datasheet
Description
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KSMA4-30 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KSMA4-30
Straight Tooth Miter Gears (metric) KSMA4-30
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore

Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore

Supplier's Site
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore - KSMA4-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore
KSMA4-30
Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore KSMA4-30
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSMA4-30 KSMA4-30
Product Name Straight Tooth Miter Gears (metric) Module 4, 30 Tooth Mild Steel Miter Gear with Finished Bore
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Face Width 25 mm (0.9843 inch) 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details