QTC METRIC GEARS Straight Tooth Miter Gears (metric) KSMA1-20

Description
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore
Request a Quote Datasheet
Description
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tooth Miter Gears (metric) - KSMA1-20 - QTC METRIC GEARS
Hicksville, NY, USA
Straight Tooth Miter Gears (metric)
KSMA1-20
Straight Tooth Miter Gears (metric) KSMA1-20
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore

Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore

Supplier's Site
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore - KSMA1-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore
KSMA1-20
Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore KSMA1-20
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSMA1-20 KSMA1-20
Product Name Straight Tooth Miter Gears (metric) Module 1, 20 Tooth Mild Steel Miter Gear with Finished Bore
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
PD 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Face Width 5 mm (0.1969 inch) 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-20HJ28, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj28 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Module 0.5, 64 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
Spur Gears - 1827894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details