KSIR3-160 is a module 3, 160-tooth internal steel ring gear with a 480 mm pitch diameter, 474 mm internal diameter, 544 mm outside diameter, and 30 mm face width. It has an allowable torque of 1840 N·m (315 kgf·m) for bending strength and 188 N·m (32.1 kgf·m) for surface durability, with a backlash range of 0.22~0.45 mm and a weight of 12.1 kg. The gear conforms to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976), has a 20° pressure angle, standard full-depth teeth, is made of S45C steel, and has a tooth hardness of less than 194 HB.
Module 3, 160 Tooth Mild Steel Ring Gear
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems
The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.
Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSIR3-160 | KSIR3-160 |
| Product Name | Commercial & Precision Internal Gears (metric) | Module 3, 160 Tooth Mild Steel Ring Gear |
| Number of Teeth | 160 | 160 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |