KSIR2.5-200 is a steel internal ring gear with a module of 2.5, 200 teeth, and a face width of 25 mm. It has an internal diameter of 495 mm, a pitch diameter of 500 mm, and an outside diameter of 555 mm. The gear is made of S45C steel with a tooth hardness less than 194 HB and conforms to JIS grade N8 (JIS B1702-1:1998) and JIS grade 4 (JIS B1702:1976). The allowable torque is 1320 N·m (220 kgf·m) based on bending strength and 135 N·m (22.5 kgf·m) based on surface durability, with a theoretical backlash range of 0.22-0.46 mm and a weight of 8.94 kg.
Module 2.5, 200 Tooth Mild Steel Ring Gear
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems
The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.
Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSIR2.5-200 | KSIR2.5-200 |
| Product Name | Commercial & Precision Internal Gears (metric) | Module 2.5, 200 Tooth Mild Steel Ring Gear |
| Number of Teeth | 200 | 200 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |