KSI2-100 is a steel internal gear with a module of 2, 100 teeth, and a pitch diameter of 200 mm. It has an outside diameter of 250 mm, a face width of 20 mm, and an allowable bending strength torque of 382 N·m (65.7 kgf·m) and surface durability torque of 39.0 N·m (6.70 kgf·m). Backlash ranges from 0.17 to 0.37 mm, and the weight is 2.77 kg. The gear is made of S45C steel with a tooth hardness less than 194 HB, and precision grade JIS N8 per JIS B1702-1:1998. It is designed for use in planetary gear systems with a 20° pressure angle.
Module 2, 100 Tooth Mild Steel Internal Gear
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems
The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.
Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSI2-100 | KSI2-100 |
| Product Name | Commercial & Precision Internal Gears (metric) | Module 2, 100 Tooth Mild Steel Internal Gear |
| Number of Teeth | 100 | 100 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |