QTC METRIC GEARS Commercial & Precision Internal Gears (metric) KSI1.5-80

Description
Module 1.5, 80 Tooth Mild Steel Internal Gear
Request a Quote
Description
Module 1.5, 80 Tooth Mild Steel Internal Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSI1.5-80 is a steel internal gear with a module of 1.5, 80 teeth, and a bore diameter of 117 mm, designed for use in planetary gear systems. It has a face width of 15 mm, an outside diameter of 120 mm, and an allowable torque of 131 N·m (23.3 kgf·m) for bending strength and 13.4 N·m (2.38 kgf·m) for surface durability. Backlash ranges from 0.13 to 0.29 mm, and the weight is 1.04 kg. The gear is made of S45C steel with a tooth hardness below 194HB, meets JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle.

Datasheet Summary
Powered by GS/AI

KSI1.5-80 is a steel internal gear with a module of 1.5, 80 teeth, and a bore diameter of 117 mm, designed for use in planetary gear systems. It has a face width of 15 mm, an outside diameter of 120 mm, and an allowable torque of 131 N·m (23.3 kgf·m) for bending strength and 13.4 N·m (2.38 kgf·m) for surface durability. Backlash ranges from 0.13 to 0.29 mm, and the weight is 1.04 kg. The gear is made of S45C steel with a tooth hardness below 194HB, meets JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Internal Gears (metric) - KSI1.5-80 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Internal Gears (metric)
KSI1.5-80
Commercial & Precision Internal Gears (metric) KSI1.5-80
Module 1.5, 80 Tooth Mild Steel Internal Gear

Module 1.5, 80 Tooth Mild Steel Internal Gear

Supplier's Site Datasheet
Module 1.5, 80 Tooth Mild Steel Internal Gear - KSI1.5-80 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Mild Steel Internal Gear
KSI1.5-80
Module 1.5, 80 Tooth Mild Steel Internal Gear KSI1.5-80
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems

The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.

Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSI1.5-80 KSI1.5-80
Product Name Commercial & Precision Internal Gears (metric) Module 1.5, 80 Tooth Mild Steel Internal Gear
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details