QTC METRIC GEARS Commercial & Precision Internal Gears (metric) KSI1.5-50

Description
Module 1.5, 50 Tooth Mild Steel Internal Gear
Request a Quote
Description
Module 1.5, 50 Tooth Mild Steel Internal Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSI1.5-50 is a steel internal gear with a module of 1.5, 50 teeth, and a pitch diameter of 75 mm. It has an outside diameter of 72 mm, a face width of 15 mm, and a backlash range of 0.13-0.29 mm. The gear is rated for a Bending strength allowable torque of 87.1 N·m and a Surface durability allowable torque of 8.88 N·m. The part is made of S45C steel with a tooth hardness below 194 HB and meets JIS grade N8 precision standards. Weight is 0.70 kg.

Datasheet Summary
Powered by GS/AI

KSI1.5-50 is a steel internal gear with a module of 1.5, 50 teeth, and a pitch diameter of 75 mm. It has an outside diameter of 72 mm, a face width of 15 mm, and a backlash range of 0.13-0.29 mm. The gear is rated for a Bending strength allowable torque of 87.1 N·m and a Surface durability allowable torque of 8.88 N·m. The part is made of S45C steel with a tooth hardness below 194 HB and meets JIS grade N8 precision standards. Weight is 0.70 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Internal Gears (metric) - KSI1.5-50 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Internal Gears (metric)
KSI1.5-50
Commercial & Precision Internal Gears (metric) KSI1.5-50
Module 1.5, 50 Tooth Mild Steel Internal Gear

Module 1.5, 50 Tooth Mild Steel Internal Gear

Supplier's Site Datasheet
Module 1.5, 50 Tooth Mild Steel Internal Gear - KSI1.5-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 50 Tooth Mild Steel Internal Gear
KSI1.5-50
Module 1.5, 50 Tooth Mild Steel Internal Gear KSI1.5-50
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems

The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.

Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSI1.5-50 KSI1.5-50
Product Name Commercial & Precision Internal Gears (metric) Module 1.5, 50 Tooth Mild Steel Internal Gear
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 36 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYKW10036S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG6-50R1E40, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - 5216733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 22
Design Metric
View Details