QTC METRIC GEARS Commercial & Precision Internal Gears (metric) KSI1.5-100

Description
Module 1.5, 100 Tooth Mild Steel Internal Gear
Request a Quote
Description
Module 1.5, 100 Tooth Mild Steel Internal Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSI1.5-100 is a precision internal gear with a module of 1.5 and 100 teeth, manufactured from S45C mild steel. It is classified under JIS grade N8 for precision, ensuring a high level of accuracy in applications. The gear features standard full-depth teeth and a pressure angle of 20 degrees, which contributes to its performance in various mechanical systems. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for many applications. This internal gear is designed for use in planetary gear systems, allowing for effective torque transmission and speed reduction when paired with compatible gears. The product's specifications make it suitable for engineers looking for reliable internal gears for their projects.

Datasheet Summary
Powered by GS/AI

The KSI1.5-100 is a precision internal gear with a module of 1.5 and 100 teeth, manufactured from S45C mild steel. It is classified under JIS grade N8 for precision, ensuring a high level of accuracy in applications. The gear features standard full-depth teeth and a pressure angle of 20 degrees, which contributes to its performance in various mechanical systems. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for many applications. This internal gear is designed for use in planetary gear systems, allowing for effective torque transmission and speed reduction when paired with compatible gears. The product's specifications make it suitable for engineers looking for reliable internal gears for their projects.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Internal Gears (metric) - KSI1.5-100 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Internal Gears (metric)
KSI1.5-100
Commercial & Precision Internal Gears (metric) KSI1.5-100
Module 1.5, 100 Tooth Mild Steel Internal Gear

Module 1.5, 100 Tooth Mild Steel Internal Gear

Supplier's Site Datasheet
Module 1.5, 100 Tooth Mild Steel Internal Gear - KSI1.5-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 100 Tooth Mild Steel Internal Gear
KSI1.5-100
Module 1.5, 100 Tooth Mild Steel Internal Gear KSI1.5-100
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems

The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.

Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSI1.5-100 KSI1.5-100
Product Name Commercial & Precision Internal Gears (metric) Module 1.5, 100 Tooth Mild Steel Internal Gear
Number of Teeth 100 100
Design Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-20R2E19, Module 420 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r2e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Module 0.75, 28 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
Spur Gears - 1827848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details