QTC METRIC GEARS Commercial & Precision Internal Gears (metric) KSI0.5-80

Description
Module 0.5, 80 Tooth Mild Steel Internal Gear
Request a Quote
Description
Module 0.5, 80 Tooth Mild Steel Internal Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSI0.5-80 is a module 0.5, 80-tooth internal gear made of S45C steel with a pitch diameter of 40 mm, outside diameter of 60 mm, face width of 5 mm, and backlash of 0.04~0.15 mm. It has a bending strength allowable torque of 4.85 N·m and surface durability allowable torque of 0.49 N·m, weighing 0.062 kg. The gear has a 20° pressure angle and precision grade equivalent to JIS B1702-1:1998 Grade N8. Tooth hardness is less than 194HB.

Datasheet Summary
Powered by GS/AI

KSI0.5-80 is a module 0.5, 80-tooth internal gear made of S45C steel with a pitch diameter of 40 mm, outside diameter of 60 mm, face width of 5 mm, and backlash of 0.04~0.15 mm. It has a bending strength allowable torque of 4.85 N·m and surface durability allowable torque of 0.49 N·m, weighing 0.062 kg. The gear has a 20° pressure angle and precision grade equivalent to JIS B1702-1:1998 Grade N8. Tooth hardness is less than 194HB.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Internal Gears (metric) - KSI0.5-80 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Internal Gears (metric)
KSI0.5-80
Commercial & Precision Internal Gears (metric) KSI0.5-80
Module 0.5, 80 Tooth Mild Steel Internal Gear

Module 0.5, 80 Tooth Mild Steel Internal Gear

Supplier's Site Datasheet
Module 0.5, 80 Tooth Mild Steel Internal Gear - KSI0.5-80 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 80 Tooth Mild Steel Internal Gear
KSI0.5-80
Module 0.5, 80 Tooth Mild Steel Internal Gear KSI0.5-80
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output. Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3. Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems

The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.

Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSI0.5-80 KSI0.5-80
Product Name Commercial & Precision Internal Gears (metric) Module 0.5, 80 Tooth Mild Steel Internal Gear
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 60 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design English
View Details