KSH2-60R is a module 2, right-handed steel helical gear with 60 teeth, designed for use in precision mechanical systems. It features a normal plane tooth profile with a 20° pressure angle and 15° helix angle, manufactured from S45C steel with a tooth hardness below 194HB. The gear has a pitch diameter of 124.23 mm, outside diameter of 128.23 mm, face width of 25 mm, and total length of 35 mm. It is rated for an allowable torque of 275 N·m (28.0 kgf·m) based on bending strength and 88.3 N·m (9.18 kgf·m) based on surface durability. The gear meets JIS grade N8 (JIS B1702-1: 1998) precision standards and generates axial thrust forces during operation. Backlash is specified between 0.18 and 0.36 mm. It is not interchangeable with KKHG-type helical gears.
Module 2, 60 Tooth, Right Handed Mild Steel Helical Gear
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSH2-60R | KSH2-60R |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2, 60 Tooth, Right Handed Mild Steel Helical Gear |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 124 mm (4.88 inch) |