KSH2-40R is a module 2, right-handed helical gear with 60 teeth, made of S45C steel, featuring a normal plane pressure angle of 20° and a helix angle of 15°. It has a pitch diameter of 82.82 mm, outside diameter of 86.82 mm, face width of 25 mm, and total length of 35 mm. The gear meets JIS grade N8 (JIS B1702-1: 1998) precision standards and has an allowable torque of 169 N·m for bending strength and 28.9 N·m for surface durability. Backlash ranges from 0.14 to 0.30 mm. It is designed for meshing with left-handed counterparts in the same module and produces axial thrust forces. Heat treatment is not applied, with tooth hardness less than 194 HB.
Module 2, 40 Tooth, Right Handed Mild Steel Helical Gear
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSH2-40R | KSH2-40R |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2, 40 Tooth, Right Handed Mild Steel Helical Gear |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 83 mm (3.27 inch) |