KSH2-15L is a left-handed helical gear with a module of 2, 15 teeth, and a helix angle of 15°. It is made of S45C steel with a tooth hardness of less than 194 HB, ground to JIS grade N8 (JIS B1702-1: 1998). The gear has a bore diameter of 12 mm, pitch diameter of 31.06 mm, outside diameter of 35.06 mm, face width of 25 mm, hub width of 10 mm, and total length of 35 mm. The allowable torque is 0.15 kgf·m based on bending strength and surface durability. Backlash ranges from 0.12 to 0.26 mm. It produces axial thrust forces and is not interchangeable with KKHG-type gears.
Module 2, 15 Tooth, Left Handed Mild Steel Helical Gear
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSH2-15L | KSH2-15L |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2, 15 Tooth, Left Handed Mild Steel Helical Gear |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 31 mm (1.22 inch) |