QTC METRIC GEARS Zerol Bevel Gears (metric) KSBZG3-2030L

Description
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear
Request a Quote Datasheet
Description
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zerol Bevel Gears (metric) - KSBZG3-2030L - QTC METRIC GEARS
Hicksville, NY, USA
Zerol Bevel Gears (metric)
KSBZG3-2030L
Zerol Bevel Gears (metric) KSBZG3-2030L
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear

Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear

Supplier's Site
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear - KSBZG3-2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear
KSBZG3-2030L
Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear KSBZG3-2030L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBZG3-2030L KSBZG3-2030L
Product Name Zerol Bevel Gears (metric) Module 3, 20 Tooth Ground Steel Left Handed Zerol Spiral Bevel Gear
Number of Teeth 20 20
Design Metric
Material Steel Steel; Commercial / Carbon Steel
PD 60 mm (2.36 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
KHK SRCPF15-1000, CP15, Module 4.77, 67 Tooth, CP Carbon Steel Racks - srcpf15-1000 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details