QTC METRIC GEARS Zerol Bevel Gears (metric) KSBZG2-4020R

Description
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear
Request a Quote Datasheet
Description
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zerol Bevel Gears (metric) - KSBZG2-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Zerol Bevel Gears (metric)
KSBZG2-4020R
Zerol Bevel Gears (metric) KSBZG2-4020R
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear

Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear

Supplier's Site
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear - KSBZG2-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear
KSBZG2-4020R
Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear KSBZG2-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBZG2-4020R KSBZG2-4020R
Product Name Zerol Bevel Gears (metric) Module 2, 40 Tooth Ground Steel Right Handed Zerol Spiral Bevel Gear
Number of Teeth 40 40
Design Metric
Material Steel Steel; Commercial / Carbon Steel
PD 80 mm (3.15 inch)
Face Width 15 mm (0.5906 inch) 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details