QTC METRIC GEARS Commercial Straight Tooth Bevel Gears (metric) KSBY8-4515

Description
Module 8, 45 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet
Description
Module 8, 45 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Straight Tooth Bevel Gears (metric) - KSBY8-4515 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Straight Tooth Bevel Gears (metric)
KSBY8-4515
Commercial Straight Tooth Bevel Gears (metric) KSBY8-4515
Module 8, 45 Tooth Mild Steel Bevel Gear

Module 8, 45 Tooth Mild Steel Bevel Gear

Supplier's Site
Module 8, 45 Tooth Mild Steel Bevel Gear - KSBY8-4515 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 8, 45 Tooth Mild Steel Bevel Gear
KSBY8-4515
Module 8, 45 Tooth Mild Steel Bevel Gear KSBY8-4515
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBY8-4515 KSBY8-4515
Product Name Commercial Straight Tooth Bevel Gears (metric) Module 8, 45 Tooth Mild Steel Bevel Gear
Design Metric Metric
Pressure Angle 20° 20°
PD 360 mm (14.17 inch) 360 mm (14.17 inch)
Face Width 50 mm (1.97 inch) 50 mm (1.97 inch)
Overall Width 83.74 mm (3.3 inch) 83.74 mm (3.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
KHK AG3-30R1, Module 3, 30 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-30r1 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details