QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS5-4020R

Description
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS5-4020R is a spiral bevel gear with a module of 5, gear ratio of 40, right-hand helix, and JIS B 1704:1978 grade 4 precision. It is made from S45C steel with induction-hardened teeth at 50~60HRC, has a 20° pressure angle, and a 35° helix angle. The gear has 25 teeth on the pinion, a bore diameter of 90 mm, a pitch diameter of 200 mm, an outside diameter of 202.54 mm, and a face width of 50 mm. It provides an allowable bending torque of 376 N·m and surface durability torque of 302 N·m, with a backlash range of 0.14~0.34 mm. The mounting distance is 90 mm, total length is 138.92 mm, and hub width is 26 mm. The gear has a die-forged finish.

Datasheet Summary
Powered by GS/AI

KSBS5-4020R is a spiral bevel gear with a module of 5, gear ratio of 40, right-hand helix, and JIS B 1704:1978 grade 4 precision. It is made from S45C steel with induction-hardened teeth at 50~60HRC, has a 20° pressure angle, and a 35° helix angle. The gear has 25 teeth on the pinion, a bore diameter of 90 mm, a pitch diameter of 200 mm, an outside diameter of 202.54 mm, and a face width of 50 mm. It provides an allowable bending torque of 376 N·m and surface durability torque of 302 N·m, with a backlash range of 0.14~0.34 mm. The mounting distance is 90 mm, total length is 138.92 mm, and hub width is 26 mm. The gear has a die-forged finish.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS5-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS5-4020R
Spiral Bevel Gears (metric) KSBS5-4020R
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear

Module 5, 40 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear - KSBS5-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear
KSBS5-4020R
Module 5, 40 Tooth Mild Steel Spiral Bevel Gear KSBS5-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS5-4020R KSBS5-4020R
Product Name Spiral Bevel Gears (metric) Module 5, 40 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 200 mm (7.87 inch) 200 mm (7.87 inch)
Face Width 30 mm (1.18 inch) 30 mm (1.18 inch)
Overall Width 55.02 mm (2.17 inch) 55.02 mm (2.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 1.5, 70 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details