KSBS5-1845L is a 22-tooth, left-hand spiral bevel gear with a module of 5 mm, pressure angle of 20°, helix angle of 35°, and S45C material that has induction-hardened teeth at 50-60 HRC. It has a bore diameter of 90 mm, pitch diameter of 103.87 mm, outside diameter of 135 mm, hub diameter of 80 mm, face width of 52.5 mm, and total length of 103.87 mm. The gear pair has an allowable torque of 19.0 N·m (14.3 kgf·m) for bending strength and 14.3 N·m (10.7 kgf·m) for surface durability, with backlash of 1.94 mm. Mounting distance is 135 mm, crown-to-back length is 56.9 mm, and hub width is 20.5 mm. It meets JIS B 1704:1978 grade 4 precision. The bore may require reaming after heat treatment.
Module 5, 18 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS5-1845L | KSBS5-1845L |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 18 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |
| Face Width | 34 mm (1.34 inch) | 34 mm (1.34 inch) |
| Overall Width | 56.02 mm (2.21 inch) | 56.02 mm (2.21 inch) |