QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS5-1545L

Description
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS5-1545L is a 15-tooth left-hand spiral bevel gear with a module of 5 mm, designed for intersecting shaft applications with a 90-degree angle. It has a 20° pressure angle, 35° helix angle, and is made of S45C steel with induction-hardened teeth rated at 50-60 HRC. The gear has a bore diameter of 75 mm, pitch diameter of 86.55 mm, outside diameter of 145 mm, and face width of 30 mm. It supports an allowable bending torque of 15.5 N·m and surface durability torque of 10.0 N·m, with a backlash of 0.14-0.34 mm. The gear is precision-grade JIS B 1704:1978 grade 4 and features a B3 mounting shape. Due to heat treatment, bore reaming may be required to achieve stated dimensions.

Datasheet Summary
Powered by GS/AI

KSBS5-1545L is a 15-tooth left-hand spiral bevel gear with a module of 5 mm, designed for intersecting shaft applications with a 90-degree angle. It has a 20° pressure angle, 35° helix angle, and is made of S45C steel with induction-hardened teeth rated at 50-60 HRC. The gear has a bore diameter of 75 mm, pitch diameter of 86.55 mm, outside diameter of 145 mm, and face width of 30 mm. It supports an allowable bending torque of 15.5 N·m and surface durability torque of 10.0 N·m, with a backlash of 0.14-0.34 mm. The gear is precision-grade JIS B 1704:1978 grade 4 and features a B3 mounting shape. Due to heat treatment, bore reaming may be required to achieve stated dimensions.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS5-1545L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS5-1545L
Spiral Bevel Gears (metric) KSBS5-1545L
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear

Module 5, 15 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear - KSBS5-1545L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear
KSBS5-1545L
Module 5, 15 Tooth Mild Steel Spiral Bevel Gear KSBS5-1545L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS5-1545L KSBS5-1545L
Product Name Spiral Bevel Gears (metric) Module 5, 15 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 75 mm (2.95 inch) 75 mm (2.95 inch)
Face Width 35 mm (1.38 inch) 35 mm (1.38 inch)
Overall Width 66.89 mm (2.63 inch) 66.89 mm (2.63 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details