KSBS4-4518R is a spiral bevel gear with a module of 4, a gear ratio of 45, and right-hand helix direction. It is made of S45C steel with induction-hardened teeth reaching 50~60HRC hardness. The gear has 25 teeth on the pinion, a pressure angle of 20°, and a helix angle of 35°. It meets JIS B 1704:1978 grade 4 precision standards. The bore diameter is 45 mm, pitch diameter is 180 mm, outside diameter is 181.57 mm, and the face width is 45 mm. Allowable torque is 25.8 N·m for bending strength and 18.9 N·m for surface durability. Backlash ranges from 0.12 to 0.27 mm. The gear weighs 25.8 kg and features a die-forged finish.
Module 4, 45 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS4-4518R | KSBS4-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 45 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |
| Face Width | 29 mm (1.14 inch) | 29 mm (1.14 inch) |
| Overall Width | 50.98 mm (2.01 inch) | 50.98 mm (2.01 inch) |