KSBS4-4515R is a spiral bevel gear with a module of 4, 45 teeth on the driving gear, and a 45:15 gear ratio, designed for intersecting shaft applications. It has a pressure angle of 20°, a helix angle of 35°, and is made from S45C steel with induction-hardened teeth at 50-60 HRC. The gear is precision grade JIS B 1704:1978 grade 4, features a die-forged finish, and has a bore diameter of 70 mm, a pitch diameter of 180 mm, and an outside diameter of 181.3 mm. The allowable torque is 25.8 N·m for bending strength and 15.9 N·m for surface durability, with a backlash of 0.12-0.27 mm. The part is classified under B5 mounting form and weighs 4.04 kg.
Module 4, 45 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS4-4515R | KSBS4-4515R |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 45 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |
| Face Width | 30 mm (1.18 inch) | 30 mm (1.18 inch) |
| Overall Width | 50.62 mm (1.99 inch) | 50.62 mm (1.99 inch) |