QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS4-1545L

Description
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSBS4-1545L is a Spiral Bevel Gear with a module of 4 and 15 teeth, designed for applications requiring a change in shaft angle by 90 degrees. It is manufactured from S45C material and features teeth that are induction hardened, providing a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20° and a helix angle of 35¬8. The specifications indicate that it is suitable for applications that require durability and strength, with calculated allowable torque values provided for various usage conditions. The gear is designed to produce axial thrust forces, which should be considered in the application design.

Datasheet Summary
Powered by GS/AI

The KSBS4-1545L is a Spiral Bevel Gear with a module of 4 and 15 teeth, designed for applications requiring a change in shaft angle by 90 degrees. It is manufactured from S45C material and features teeth that are induction hardened, providing a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20° and a helix angle of 35¬8. The specifications indicate that it is suitable for applications that require durability and strength, with calculated allowable torque values provided for various usage conditions. The gear is designed to produce axial thrust forces, which should be considered in the application design.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS4-1545L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS4-1545L
Spiral Bevel Gears (metric) KSBS4-1545L
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear

Module 4, 15 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear - KSBS4-1545L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear
KSBS4-1545L
Module 4, 15 Tooth Mild Steel Spiral Bevel Gear KSBS4-1545L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS4-1545L KSBS4-1545L
Product Name Spiral Bevel Gears (metric) Module 4, 15 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Face Width 30 mm (1.18 inch) 30 mm (1.18 inch)
Overall Width 54.37 mm (2.14 inch) 54.37 mm (2.14 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 72
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 96 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design Metric
View Details