QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS3-4020R

Description
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS3-4020R is a spiral bevel gear with a module of 3, gear ratio of 40:20, right-hand helix, and precision grade JIS B 1704:1978 grade 4. It has 20 teeth on the pinion, 60 teeth on the gear, a 20° pressure angle, and 35° helix angle. The gear is made of S45C steel with induction-hardened teeth at 50~60 HRC. The bore diameter is 38 mm, hub diameter is 45 mm, pitch diameter is 60 mm, outside diameter is 65.58 mm, face width is 27 mm, and total length is 37 mm. The allowable bending torque is 92.5 N·m and surface durability torque is 72.6 N·m. Backlash ranges from 0.08 to 0.18 mm. The gear has a die-forged finish (FD) on the hub. Axial thrust forces are generated during operation, and bore deformation may occur due to heat treatment, requiring possible reaming.

Datasheet Summary
Powered by GS/AI

KSBS3-4020R is a spiral bevel gear with a module of 3, gear ratio of 40:20, right-hand helix, and precision grade JIS B 1704:1978 grade 4. It has 20 teeth on the pinion, 60 teeth on the gear, a 20° pressure angle, and 35° helix angle. The gear is made of S45C steel with induction-hardened teeth at 50~60 HRC. The bore diameter is 38 mm, hub diameter is 45 mm, pitch diameter is 60 mm, outside diameter is 65.58 mm, face width is 27 mm, and total length is 37 mm. The allowable bending torque is 92.5 N·m and surface durability torque is 72.6 N·m. Backlash ranges from 0.08 to 0.18 mm. The gear has a die-forged finish (FD) on the hub. Axial thrust forces are generated during operation, and bore deformation may occur due to heat treatment, requiring possible reaming.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS3-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS3-4020R
Spiral Bevel Gears (metric) KSBS3-4020R
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear

Module 3, 40 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear - KSBS3-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear
KSBS3-4020R
Module 3, 40 Tooth Mild Steel Spiral Bevel Gear KSBS3-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS3-4020R KSBS3-4020R
Product Name Spiral Bevel Gears (metric) Module 3, 40 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Face Width 22 mm (0.8661 inch) 22 mm (0.8661 inch)
Overall Width 45.76 mm (1.8 inch) 45.76 mm (1.8 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 3, 48 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30048A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 1827994 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Thermoplastic Polymer
View Details