KSBS3-1845L is a spiral bevel gear with a module of 3, 18 teeth, and left-hand direction, designed for torque transmission in mechanical systems. It features a bore diameter of 48 mm, a hub diameter of 54 mm, a pitch diameter of 60.69 mm, and an outside diameter of 85 mm. The gear has a face width of 36 mm, a total length of 33.41 mm, and a crown-to-back length of 16.3 mm. Made from S45C steel with induction-hardened teeth achieving 50-60 HRC hardness, it complies with JIS B 1704:1978 grade 4 precision standards. The pressure angle is 20° and the helix angle is 35°. Allowable torque is 4.18 N·m (3.07 kgf·m), with backlash of 0.45 mm. Weight is 41.0 kg. Secondary operations on the tooth surface are prohibited due to induction hardening.
Module 3, 18 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS3-1845L | KSBS3-1845L |
| Product Name | Spiral Bevel Gears (metric) | Module 3, 18 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 54 mm (2.13 inch) | 54 mm (2.13 inch) |
| Face Width | 21 mm (0.8268 inch) | 21 mm (0.8268 inch) |
| Overall Width | 37.82 mm (1.49 inch) | 37.82 mm (1.49 inch) |