KSBS2-6015R is a spiral bevel gear with a module of 2, 60 teeth on the pinion, a gear ratio of 60:15, right-hand helix direction, and precision grade JIS B 1704:1978 grade 4. The gear is made of S45C steel with induction-hardened teeth rated at 50~60 HRC, and has a pressure angle of 20° and a helix angle of 35°. It has a bore diameter of 31.7 mm, pitch diameter of 120.46 mm, outside diameter of 87.02 mm, and a face width of 27 mm. The allowable bending torque is 42.5 N·m, surface durability torque is 30.9 N·m, and backlash is 0.06~0.16 mm. Weight is approximately 1.59 kg. Due to heat treatment, bore deformation may occur and reaming may be required. Axial thrust forces are generated during operation.
Module 2, 60 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS2-6015R | KSBS2-6015R |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 60 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |
| Face Width | 16 mm (0.6299 inch) | 16 mm (0.6299 inch) |
| Overall Width | 30.94 mm (1.22 inch) | 30.94 mm (1.22 inch) |