KSBS2.5-6015R is a spiral bevel gear with a module of 2.5, gear ratio of 60, and right-hand direction, designed for intersecting shaft applications. It has 20 teeth on the pinion and 100 teeth on the gear, a pitch diameter of 150 mm, and an outside diameter of 150.5 mm. The bore diameter is 53 mm, hub diameter is 39.68 mm, and face width is 34 mm. The gear is made of S45C steel with induction-hardened teeth at 50-60 HRC. Allowable torque is 97.9 N·m (6.12 kgf·m) for bending strength and 58.4 N·m (5.95 kgf·m) for surface durability. Backlash ranges from 0.07 to 0.17 mm. The part conforms to JIS B 1704:1978 Grade 4 precision. Heat treatment may cause bore deformation, requiring reaming to final dimensions.
Module 2.5, 60 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS2.5-6015R | KSBS2.5-6015R |
| Product Name | Spiral Bevel Gears (metric) | Module 2.5, 60 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |
| Face Width | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Overall Width | 39.68 mm (1.56 inch) | 39.68 mm (1.56 inch) |