KSBS2.5-4515R is a spiral bevel gear with a module of 2.5 mm, 45 teeth on the pinion, and a gear ratio of 45:15, designed for intersecting shaft applications. It features a 20° pressure angle, a 35° helix angle, and is made of S45C steel with induction-hardened teeth achieving 50-60 HRC hardness. The gear is classified to JIS B 1704:1978 grade 4 precision. The bore diameter is 35 mm, pitch diameter is 112.5 mm, outside diameter is 113.32 mm, face width is 35 mm, and allowable torque is 6.56 N·m (bending strength) and 3.94 N·m (surface durability). Backlash ranges from 0.07 to 0.17 mm, and weight is 1.21 kg. The gear is of type B4 and has a die-forged finish (FD).
Module 2.5, 45 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS2.5-4515R | KSBS2.5-4515R |
| Product Name | Spiral Bevel Gears (metric) | Module 2.5, 45 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 112 mm (4.43 inch) | 112 mm (4.43 inch) |
| Face Width | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Overall Width | 38.25 mm (1.51 inch) | 38.25 mm (1.51 inch) |