QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS2.5-1560L

Description
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS2.5-1560L is a spiral bevel gear with a module of 2.5, 15 teeth, and left-hand direction, designed for intersecting shaft applications. It features a bore diameter of 37.5 mm, a pitch diameter of 37.5 mm, an outside diameter of 94 mm, and a face width of 20.58 mm. The gear is made of S45C steel with induction-hardened teeth reaching 50-60 HRC hardness. It complies with JIS B 1704:1978 grade 4 precision standards and has a helix angle of 35°. Allowable torque is 2.31 N·m (1.49 kgf·m), with backlash of 0.20 mm. Due to heat treatment, bore deformation may occur, requiring reaming to achieve stated dimensions, and secondary operations on the tooth surface are not permitted. The gear produces axial thrust forces and has a total length of 37.5 mm with a hub width of 18.06 mm.

Datasheet Summary
Powered by GS/AI

KSBS2.5-1560L is a spiral bevel gear with a module of 2.5, 15 teeth, and left-hand direction, designed for intersecting shaft applications. It features a bore diameter of 37.5 mm, a pitch diameter of 37.5 mm, an outside diameter of 94 mm, and a face width of 20.58 mm. The gear is made of S45C steel with induction-hardened teeth reaching 50-60 HRC hardness. It complies with JIS B 1704:1978 grade 4 precision standards and has a helix angle of 35°. Allowable torque is 2.31 N·m (1.49 kgf·m), with backlash of 0.20 mm. Due to heat treatment, bore deformation may occur, requiring reaming to achieve stated dimensions, and secondary operations on the tooth surface are not permitted. The gear produces axial thrust forces and has a total length of 37.5 mm with a hub width of 18.06 mm.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS2.5-1560L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS2.5-1560L
Spiral Bevel Gears (metric) KSBS2.5-1560L
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear

Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear - KSBS2.5-1560L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear
KSBS2.5-1560L
Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear KSBS2.5-1560L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS2.5-1560L KSBS2.5-1560L
Product Name Spiral Bevel Gears (metric) Module 2.5, 15 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 37.5 mm (1.48 inch) 37.5 mm (1.48 inch)
Face Width 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Overall Width 38.9 mm (1.53 inch) 38.9 mm (1.53 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details