QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS2-4518R

Description
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS2-4518R is a spiral bevel gear with a module of 2, 45 teeth on the driving gear, and a gear ratio of 45:18, designed for right-hand rotation with B4 precision grade. It features a 20° pressure angle, 35° helix angle, and is made from S45C steel with induction-hardened teeth at 50~60 HRC. The gear has a bore diameter of 14 mm, a pitch diameter of 90 mm, an outside diameter of 90.79 mm, a face width of 25 mm, and a holding surface diameter of 62.24 mm. It offers an allowable torque of 3.16 N·m (2.23 kgf·m) for bending strength and 2.23 N·m (1.57 kgf·m) for surface durability, with backlash ranging from 0.06 to 0.16 mm. The part meets JIS B 1704:1978 Grade 4 precision standards. The bore may require reaming due to heat treatment deformation.

Datasheet Summary
Powered by GS/AI

KSBS2-4518R is a spiral bevel gear with a module of 2, 45 teeth on the driving gear, and a gear ratio of 45:18, designed for right-hand rotation with B4 precision grade. It features a 20° pressure angle, 35° helix angle, and is made from S45C steel with induction-hardened teeth at 50~60 HRC. The gear has a bore diameter of 14 mm, a pitch diameter of 90 mm, an outside diameter of 90.79 mm, a face width of 25 mm, and a holding surface diameter of 62.24 mm. It offers an allowable torque of 3.16 N·m (2.23 kgf·m) for bending strength and 2.23 N·m (1.57 kgf·m) for surface durability, with backlash ranging from 0.06 to 0.16 mm. The part meets JIS B 1704:1978 Grade 4 precision standards. The bore may require reaming due to heat treatment deformation.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS2-4518R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS2-4518R
Spiral Bevel Gears (metric) KSBS2-4518R
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear

Module 2, 45 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear - KSBS2-4518R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear
KSBS2-4518R
Module 2, 45 Tooth Mild Steel Spiral Bevel Gear KSBS2-4518R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS2-4518R KSBS2-4518R
Product Name Spiral Bevel Gears (metric) Module 2, 45 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Face Width 14 mm (0.5512 inch) 14 mm (0.5512 inch)
Overall Width 27.67 mm (1.09 inch) 27.67 mm (1.09 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details