KSBS2-2040L is a spiral bevel gear with a module of 2, 20 teeth on the pinion, and a left-hand rotation, designed for metric applications. It has a bore diameter of 12 mm, a hub diameter of 32 mm, a pitch diameter of 40 mm, an outside diameter of 44.1 mm, and a face width of 23.33 mm. The gear is made of S45C steel with induction-hardened teeth at 50~60 HRC, and complies with JIS B 1704:1978 grade 4 precision. The pressure angle is 20°, the helix angle is 35°, and the allowable torque is 8.03 N·m (5.99 kgf·m) for surface durability. Backlash ranges from 0.12 to 0.27 mm. The total length is 43 mm, the crown to back length is 32.45 mm, and the hub width is 23.33 mm. The holding surface diameter is 46.89 mm. The weight is 10.9 kg, and the gear is die-forged.
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS2-2040L | KSBS2-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 20 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Face Width | 15 mm (0.5906 inch) | 15 mm (0.5906 inch) |
| Overall Width | 34.04 mm (1.34 inch) | 34.04 mm (1.34 inch) |