QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS2-2030L

Description
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS2-2030L is a spiral bevel gear with a module of 2, 20 teeth, and a left-hand direction, designed for power transmission in metric applications. It has a bore diameter of 10 mm, a hub diameter of 30 mm, a pitch diameter of 40 mm, and an outside diameter of 43.49 mm. The gear is made of S45C steel with induction-hardened teeth, hardened to 50-60 HRC, and conforms to JIS B 1704:1978 grade 4 precision. The pressure angle is 20°, the helix angle is 35°, and the face width is 22 mm. The allowable bending torque is 7.52 N·m (0.77 kgf·m), and the acceptable backlash ranges from 0.06 to 0.16 mm. The total length is 21.34 mm, and the mounting distance is 45 mm.

Datasheet Summary
Powered by GS/AI

KSBS2-2030L is a spiral bevel gear with a module of 2, 20 teeth, and a left-hand direction, designed for power transmission in metric applications. It has a bore diameter of 10 mm, a hub diameter of 30 mm, a pitch diameter of 40 mm, and an outside diameter of 43.49 mm. The gear is made of S45C steel with induction-hardened teeth, hardened to 50-60 HRC, and conforms to JIS B 1704:1978 grade 4 precision. The pressure angle is 20°, the helix angle is 35°, and the face width is 22 mm. The allowable bending torque is 7.52 N·m (0.77 kgf·m), and the acceptable backlash ranges from 0.06 to 0.16 mm. The total length is 21.34 mm, and the mounting distance is 45 mm.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS2-2030L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS2-2030L
Spiral Bevel Gears (metric) KSBS2-2030L
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear

Module 2, 20 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear - KSBS2-2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear
KSBS2-2030L
Module 2, 20 Tooth Mild Steel Spiral Bevel Gear KSBS2-2030L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS2-2030L KSBS2-2030L
Product Name Spiral Bevel Gears (metric) Module 2, 20 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Face Width 11 mm (0.4331 inch) 11 mm (0.4331 inch)
Overall Width 24.96 mm (0.9827 inch) 24.96 mm (0.9827 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.75, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details