KSBS2-1560L is a spiral bevel gear with a module of 2, 15 teeth, left-hand helix, and a gear ratio of 15:1. It has a bore diameter of 24 mm, a hub diameter of 30 mm, a pitch diameter of 34.68 mm, and an outside diameter of 75 mm. The gear is made of S45C steel with induction-hardened teeth at 50-60 HRC, and conforms to JIS B 1704:1978 grade 4 precision. The allowable bending torque is 1.02 N·m, with a surface durability torque of 0.79 N·m. The backlash is 0.10 mm, and the weight is approximately 0.10 kg. The gear features a die-forged finish and produces axial thrust forces during operation.
Module 2, 15 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS2-1560L | KSBS2-1560L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 15 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 30 mm (1.18 inch) | 30 mm (1.18 inch) |
| Face Width | 16 mm (0.6299 inch) | 16 mm (0.6299 inch) |
| Overall Width | 31.5 mm (1.24 inch) | 31.5 mm (1.24 inch) |