KSBS1.5-1560L is a metric spiral bevel gear with a module of 1.5, 15 teeth, left-hand direction, and B3 crown shape. It has a bore diameter of 22.5 mm, a pitch diameter of 26.09 mm, an outside diameter of 56 mm, and a total length of 15.55 mm. The gear is made of S45C steel with induction-hardened teeth at 50-60 HRC, a pressure angle of 20°, and a helix angle of 35°. It is rated for an allowable bending torque of 0.43 N·m and surface durability torque of 0.33 N·m. The backlash range is 0.05-0.15 mm, and the weight is 0.042 kg.
Module 1.5, 15 Tooth Mild Steel Spiral Bevel Gear
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSBS1.5-1560L | KSBS1.5-1560L |
| Product Name | Spiral Bevel Gears (metric) | Module 1.5, 15 Tooth Mild Steel Spiral Bevel Gear |
| Design | Metric | Metric |
| PD | 22.5 mm (0.8858 inch) | 22.5 mm (0.8858 inch) |
| Face Width | 12 mm (0.4724 inch) | 12 mm (0.4724 inch) |
| Overall Width | 22.95 mm (0.9035 inch) | 22.95 mm (0.9035 inch) |