QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS1-4020R

Description
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS1-4020R is a spiral bevel gear with a module of 1 mm, 40 teeth on the driver, 20 teeth on the driven gear, a 35° helix angle, and a 20° pressure angle. The gear is made of S45C steel with induction-hardened teeth (50-60 HRC) and complies with JIS B 1704:1978 grade 4 precision standards. It features a B4 mounting configuration, a 12 mm bore, a 26.58 mm pitch diameter, a 40.52 mm outside diameter, and a total length of 22 mm. The gear produces axial thrust forces and may exhibit bore deformation due to heat treatment, potentially requiring reaming. Allowable torque is 0.23 N·m for bending strength and 0.31 N·m for surface durability, with backlash ranging from 0.03 to 0.13 mm. The gear's hub and bore dimensions are designed for direct mounting.

Datasheet Summary
Powered by GS/AI

KSBS1-4020R is a spiral bevel gear with a module of 1 mm, 40 teeth on the driver, 20 teeth on the driven gear, a 35° helix angle, and a 20° pressure angle. The gear is made of S45C steel with induction-hardened teeth (50-60 HRC) and complies with JIS B 1704:1978 grade 4 precision standards. It features a B4 mounting configuration, a 12 mm bore, a 26.58 mm pitch diameter, a 40.52 mm outside diameter, and a total length of 22 mm. The gear produces axial thrust forces and may exhibit bore deformation due to heat treatment, potentially requiring reaming. Allowable torque is 0.23 N·m for bending strength and 0.31 N·m for surface durability, with backlash ranging from 0.03 to 0.13 mm. The gear's hub and bore dimensions are designed for direct mounting.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS1-4020R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS1-4020R
Spiral Bevel Gears (metric) KSBS1-4020R
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear

Module 1, 40 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear - KSBS1-4020R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear
KSBS1-4020R
Module 1, 40 Tooth Mild Steel Spiral Bevel Gear KSBS1-4020R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS1-4020R KSBS1-4020R
Product Name Spiral Bevel Gears (metric) Module 1, 40 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Face Width 6 mm (0.2362 inch) 6 mm (0.2362 inch)
Overall Width 15.02 mm (0.5913 inch) 15.02 mm (0.5913 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-20J50, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20j50 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details