QTC METRIC GEARS Spiral Bevel Gears (metric) KSBS1-2040L

Description
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Description
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSBS1-2040L is a spiral bevel gear with a module of 1 mm, 20 teeth on the pinion, and a left-hand direction. It has a bore diameter of 6 mm, a hub diameter of 16 mm, a pitch diameter of 20 mm, and an outside diameter of 22.08 mm. The gear is made of S45C steel with induction-hardened teeth at 50~60 HRC, conforms to JIS B 1704:1978 grade 4 precision, and has a 20° pressure angle and 35° helix angle. It is designed for face-to-face mounting with a total length of 9.17 mm and a hole depth of 7 mm. The allowable torque is 1.51 N·m (0.15 kgf·m) for bending strength and 1.11 N·m (0.11 kgf·m) for surface durability, with a backlash of 0.019 mm. The weight is 0.068 kg.

Datasheet Summary
Powered by GS/AI

KSBS1-2040L is a spiral bevel gear with a module of 1 mm, 20 teeth on the pinion, and a left-hand direction. It has a bore diameter of 6 mm, a hub diameter of 16 mm, a pitch diameter of 20 mm, and an outside diameter of 22.08 mm. The gear is made of S45C steel with induction-hardened teeth at 50~60 HRC, conforms to JIS B 1704:1978 grade 4 precision, and has a 20° pressure angle and 35° helix angle. It is designed for face-to-face mounting with a total length of 9.17 mm and a hole depth of 7 mm. The allowable torque is 1.51 N·m (0.15 kgf·m) for bending strength and 1.11 N·m (0.11 kgf·m) for surface durability, with a backlash of 0.019 mm. The weight is 0.068 kg.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KSBS1-2040L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KSBS1-2040L
Spiral Bevel Gears (metric) KSBS1-2040L
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear

Module 1, 20 Tooth Mild Steel Spiral Bevel Gear

Supplier's Site Datasheet
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear - KSBS1-2040L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear
KSBS1-2040L
Module 1, 20 Tooth Mild Steel Spiral Bevel Gear KSBS1-2040L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSBS1-2040L KSBS1-2040L
Product Name Spiral Bevel Gears (metric) Module 1, 20 Tooth Mild Steel Spiral Bevel Gear
Design Metric Metric
PD 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Face Width 6 mm (0.2362 inch) 6 mm (0.2362 inch)
Overall Width 13.73 mm (0.5406 inch) 13.73 mm (0.5406 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details