QTC METRIC GEARS Commercial Straight Tooth Bevel Gears (metric) KSB4-6015

Description
Module 4, 60 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet
Description
Module 4, 60 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Straight Tooth Bevel Gears (metric) - KSB4-6015 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Straight Tooth Bevel Gears (metric)
KSB4-6015
Commercial Straight Tooth Bevel Gears (metric) KSB4-6015
Module 4, 60 Tooth Mild Steel Bevel Gear

Module 4, 60 Tooth Mild Steel Bevel Gear

Supplier's Site
Module 4, 60 Tooth Mild Steel Bevel Gear - KSB4-6015 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 60 Tooth Mild Steel Bevel Gear
KSB4-6015
Module 4, 60 Tooth Mild Steel Bevel Gear KSB4-6015
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSB4-6015 KSB4-6015
Product Name Commercial Straight Tooth Bevel Gears (metric) Module 4, 60 Tooth Mild Steel Bevel Gear
Design Metric Metric
Pressure Angle 20° 20°
PD 240 mm (9.45 inch) 240 mm (9.45 inch)
Face Width 32 mm (1.26 inch) 32 mm (1.26 inch)
Overall Width 59.2 mm (2.33 inch) 59.2 mm (2.33 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details