QTC METRIC GEARS Commercial Straight Tooth Bevel Gears (metric) KSB1.5-1260

Description
Module 1.5, 12 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet
Description
Module 1.5, 12 Tooth Mild Steel Bevel Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Straight Tooth Bevel Gears (metric) - KSB1.5-1260 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial Straight Tooth Bevel Gears (metric)
KSB1.5-1260
Commercial Straight Tooth Bevel Gears (metric) KSB1.5-1260
Module 1.5, 12 Tooth Mild Steel Bevel Gear

Module 1.5, 12 Tooth Mild Steel Bevel Gear

Supplier's Site
Module 1.5, 12 Tooth Mild Steel Bevel Gear - KSB1.5-1260 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 12 Tooth Mild Steel Bevel Gear
KSB1.5-1260
Module 1.5, 12 Tooth Mild Steel Bevel Gear KSB1.5-1260
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSB1.5-1260 KSB1.5-1260
Product Name Commercial Straight Tooth Bevel Gears (metric) Module 1.5, 12 Tooth Mild Steel Bevel Gear
Design Metric Metric
Pressure Angle 20° 20°
PD 18 mm (0.7087 inch) 18 mm (0.7087 inch)
Face Width 12 mm (0.4724 inch) 12 mm (0.4724 inch)
Overall Width 97.06 mm (3.82 inch) 97.06 mm (3.82 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1.5, 48 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK15048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details