QTC METRIC GEARS Angular Miter Gears (metric) KSAM2.5-20120

Description
Module 2.5, 20 Tooth, 120? Shaft Angle Mild Steel Angular Miter Gear
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 120? Shaft Angle Mild Steel Angular Miter Gear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Miter Gears (metric) - KSAM2.5-20120 - QTC METRIC GEARS
Hicksville, NY, USA
Angular Miter Gears (metric)
KSAM2.5-20120
Angular Miter Gears (metric) KSAM2.5-20120
Module 2.5, 20 Tooth, 120? Shaft Angle Mild Steel Angular Miter Gear

Module 2.5, 20 Tooth, 120? Shaft Angle Mild Steel Angular Miter Gear

Supplier's Site
Module 2.5, 20 Tooth, 120° Shaft Angle Mild Steel Angular Miter Gear - KSAM2.5-20120 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 120° Shaft Angle Mild Steel Angular Miter Gear
KSAM2.5-20120
Module 2.5, 20 Tooth, 120° Shaft Angle Mild Steel Angular Miter Gear KSAM2.5-20120
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSAM2.5-20120 KSAM2.5-20120
Product Name Angular Miter Gears (metric) Module 2.5, 20 Tooth, 120° Shaft Angle Mild Steel Angular Miter Gear
Number of Teeth 20 20
Design Metric
Material Steel Steel; Carbon Steel
PD 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R3E20, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Module 1.5, 30 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway - A 1C22MYK15030B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
Spur Gears - 8787893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details