KPU2-60 is a plastic spur gear with a stainless steel core, molded from MC901 nylon, with a module of 2, 60 teeth, and a pitch diameter of 120 mm. The gear has a bore diameter of 60 mm, an outside diameter of 124 mm, a face width of 20 mm, and a total length of 85 mm. Precision meets JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 19.3 N·m (1.97 kgf·m), with backlash of 0~0.46 mm and weight of 1.28 kg. The metal core is SUS303, and the gear is designed for high temperature operation and dimensional stability. The hub width is 14 mm. All variants in this series share the same material, precision standard, pressure angle of 20°, and full-depth teeth.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J30 | KPU2-60J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |