Module 2 plastic spur gear with a stainless steel core and 60 teeth, featuring a 25 mm bore, 120 mm pitch diameter, 124 mm outside diameter, and 20 mm face width. The gear is made of MC901 nylon fused to a SUS303 metal core, with a 20° pressure angle and JIS grade N9 precision. The maximum allowable torque is 19.3 N·m, and the backlash is 0.46 mm. The total length is 85 mm.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J25 | KPU2-60J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |