KPU2-60 is a plastic spur gear with a module of 2, 60 teeth, and a stainless steel core. It features a bore diameter of 60 mm, an outside diameter of 124 mm, a face width of 20 mm, and a total length of 85 mm. The gear is made of MC901 nylon with a SUS303 metal core, conforming to JIS grade N9 precision. The pressure angle is 20°, and the gear teeth are standard full depth. Allowable torque is 19.3 N·m, with a backlash range of 0~0.46 mm and a weight of 1.28 kg. The design ensures good dimensional stability and appearance by fully integrating the nylon with the metal core.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J20 | KPU2-60J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |