KPU2-60 is a plastic spur gear with a module of 2, 60 teeth, and a stainless steel core, designed for applications requiring dimensional stability and high-temperature performance. It features an MC901 nylon gear body fused to a SUS303 metal hub, with a pressure angle of 20° and JIS grade N9 precision. The gear has a bore diameter of 60 mm, an outside diameter of 124 mm, a face width of 20 mm, and a total length of 85 mm. The allowable torque is 19.3 N·m, and the backlash is 0~0.46 mm. The product conforms to JIS B1702-1:1998.
Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPU2-60J19 | KPU2-60J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Spur Gear with Stainless Steel Core and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Stainless; Nylon; Nylon / Stainless Core |